RS Components, Ltd. DC Motors 8814481

Description
NIDEC ADVANCED MOTOR DMN37BB DC Motor
Request a Quote
Description
NIDEC ADVANCED MOTOR DMN37BB DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8814481 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8814481
DC Motors 8814481
NIDEC ADVANCED MOTOR DMN37BB DC Motor

NIDEC ADVANCED MOTOR DMN37BB DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8814481
Product Name DC Motors
Commutation Brush
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8928751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
Units Metric
View Details
DC Motors - 3989782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Units Metric
View Details
DC Motors - 2389721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1073 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 420564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.8 In-lbs (0.9150 kg-cm)
Gear Type Spur; Spur
View Details