Jie Yi Electronics Limited Motors - AC, DC JYC0827

Description
VIBRATION ERM MOTOR, 8MM COIN MO
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR, 8MM COIN MO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYC0827-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYC0827-ND
Motors - AC, DC 5101-JYC0827-ND
VIBRATION ERM MOTOR, 8MM COIN MO

VIBRATION ERM MOTOR, 8MM COIN MO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYC0827-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Brushed Motors - MMP S14-247G-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 1.6 amps
View Details
Brushed DC Motor - 100ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details