Non-contact processing reduces damage to the material and ensures high-precision cutting.
Layer-by-layer cutting to meet the processing demands of different materials.
Coaxial application of assist gas to protect the material during laser processing.
On-the-fly switching of air pressure settings for different processing layers.
Working area: 450mm*450mm (customizable)
Maximum scribing speed: 200mm/s
Maximum cutting speed: 20mm/s
Positional accuracy: ±6μm (JIS standard)
Repetability: ±4μm (JIS standard)
Processable materials: Ceramics (LTCC/HTCC/Al2O3/AlN
| Jiangyin Deli Laser Solutions Co., Ltd. | |
|---|---|
| Product Category | Laser Processing Equipment |
| Product Name | CO2 Laser Processing System for Ceramics |
| Type | Complete or Turnkey System |
| Options / Components | Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling |
| Automation / Control | PC_Control |
| Laser Operation | Cutting (optional feature) |