Jiangsu Sunkaier Industrial Technology Co., LTD Reactor Agitator SK500

Description
SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing. Features • C-Face Flange Connection Connections are self-aligning,flexib le coupling. • Gearbox Sunkaier agitator configures the dry well oil leak-proof gearbox with hard surface gear,less miantenance, longer service life, and keep clean for working environment. • Lift and Swivel System Quick seal replacement reduces costly downtime. Easy enough for one person to change seal, even on the largest units. No disconnection of motor, or removal of gearbox. • Half-open Type Coupling Coupling adopts special half openings, easy removal and installation. This coupling particularly applies to the damp and rust production environment. • Reinforced Bearing The reinforced bearing could absorb running dynamic loads to protect the mechanical seal. Sleeve structure design is convenient to the removal and easy installation for the mixer shaft. Driving mechanism with reinforced bearing could exempt the bottom support structure. • Mechanical Seal Single-end mechanical seal, double-ends mechanical seal and bearing mechanical seal are available. Wetted materials options can be austenitic stainless steel or duplex stainless steel. Please indicate it if customer meed special material. Depending on the operating environment, mechanical seal can be equipped with the following accessories:hand pump, balancing tank, sealing liquid tank and etc. • Flange Installation Flange configures bearing and auto-centering device, convenient to the mixing parts removal and installation. Applications • Bulk chemicals • Polymers • Specialty chemicals • Formulated consumer products • Biofuels and bio refineries • Flue gas desulfurization in coal power stations • Hydrometallurgy • Storage tanks
Description
SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing. Features • C-Face Flange Connection Connections are self-aligning,flexib le coupling. • Gearbox Sunkaier agitator configures the dry well oil leak-proof gearbox with hard surface gear,less miantenance, longer service life, and keep clean for working environment. • Lift and Swivel System Quick seal replacement reduces costly downtime. Easy enough for one person to change seal, even on the largest units. No disconnection of motor, or removal of gearbox. • Half-open Type Coupling Coupling adopts special half openings, easy removal and installation. This coupling particularly applies to the damp and rust production environment. • Reinforced Bearing The reinforced bearing could absorb running dynamic loads to protect the mechanical seal. Sleeve structure design is convenient to the removal and easy installation for the mixer shaft. Driving mechanism with reinforced bearing could exempt the bottom support structure. • Mechanical Seal Single-end mechanical seal, double-ends mechanical seal and bearing mechanical seal are available. Wetted materials options can be austenitic stainless steel or duplex stainless steel. Please indicate it if customer meed special material. Depending on the operating environment, mechanical seal can be equipped with the following accessories:hand pump, balancing tank, sealing liquid tank and etc. • Flange Installation Flange configures bearing and auto-centering device, convenient to the mixing parts removal and installation. Applications • Bulk chemicals • Polymers • Specialty chemicals • Formulated consumer products • Biofuels and bio refineries • Flue gas desulfurization in coal power stations • Hydrometallurgy • Storage tanks

Suppliers

Company
Product
Description
Supplier Links
Reactor Agitator SK500
SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing. Features • C-Face Flange Connection Connections are self-aligning,flexib le coupling. • Gearbox Sunkaier agitator configures the dry well oil leak-proof gearbox with hard surface gear,less miantenance, longer service life, and keep clean for working environment. • Lift and Swivel System Quick seal replacement reduces costly downtime. Easy enough for one person to change seal, even on the largest units. No disconnection of motor, or removal of gearbox. • Half-open Type Coupling Coupling adopts special half openings, easy removal and installation. This coupling particularly applies to the damp and rust production environment. • Reinforced Bearing The reinforced bearing could absorb running dynamic loads to protect the mechanical seal. Sleeve structure design is convenient to the removal and easy installation for the mixer shaft. Driving mechanism with reinforced bearing could exempt the bottom support structure. • Mechanical Seal Single-end mechanical seal, double-ends mechanical seal and bearing mechanical seal are available. Wetted materials options can be austenitic stainless steel or duplex stainless steel. Please indicate it if customer meed special material. Depending on the operating environment, mechanical seal can be equipped with the following accessories:hand pump, balancing tank, sealing liquid tank and etc. • Flange Installation Flange configures bearing and auto-centering device, convenient to the mixing parts removal and installation. Applications • Bulk chemicals • Polymers • Specialty chemicals • Formulated consumer products • Biofuels and bio refineries • Flue gas desulfurization in coal power stations • Hydrometallurgy • Storage tanks

SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing.

Features

• C-Face Flange Connection

Connections are self-aligning,flexible coupling.

• Gearbox

Sunkaier agitator configures the dry well oil leak-proof gearbox with hard surface gear,less miantenance, longer service life, and keep clean for working environment.

• Lift and Swivel System

Quick seal replacement reduces costly downtime. Easy enough for one person to change seal, even on the largest units. No disconnection of motor, or removal of gearbox.

• Half-open Type Coupling

Coupling adopts special half openings, easy removal and installation. This coupling particularly applies to the damp and rust production environment.

• Reinforced Bearing

The reinforced bearing could absorb running dynamic loads to protect the mechanical seal. Sleeve structure design is convenient to the removal and easy installation for the mixer shaft. Driving mechanism with reinforced bearing could exempt the bottom support structure.

• Mechanical Seal

Single-end mechanical seal, double-ends mechanical seal and bearing mechanical seal are available. Wetted materials options can be austenitic stainless steel or duplex stainless steel. Please indicate it if customer meed special material. Depending on the operating environment, mechanical seal can be equipped with the following accessories:hand pump, balancing tank, sealing liquid tank and etc.

• Flange Installation

Flange configures bearing and auto-centering device, convenient to the mixing parts removal and installation.

Applications
• Bulk chemicals
• Polymers
• Specialty chemicals
• Formulated consumer products
• Biofuels and bio refineries
• Flue gas desulfurization in coal power stations
• Hydrometallurgy
• Storage tanks

Supplier's Site

Technical Specifications

  Jiangsu Sunkaier Industrial Technology Co., LTD
Product Category Industrial Mixers
Product Number SK500
Product Name Reactor Agitator
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing; Biotechnology
Unlock Full Specs
to access all available technical data

Similar Products

Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details