30V 2.7A 73mΩ@10V 1.1W 3V P Channel SOT-23 MOSFETs ROHS
30V 2.7A 73mΩ@10V 1.1W 3V 1 Piece P-Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | CJ2307 | CJ2307 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 3 volts |