50V 1.5W 120@500mA,3V 3A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
50V 1.5W 120@500mA,3V 3A NPN TO-252-2(DPAK) Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SD1760 | 2SD1760 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-252 (DPAK) | |
| IC(max) | 3000 milliamps | |
| VCEO | 50 volts |