JFW Industries, Inc. Electro-Mechanical 75 Ohm RF Switch 75S-306

Description
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.
Datasheet
Description
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro-Mechanical 75 Ohm RF Switch - 75S-306 - JFW Industries, Inc.
Indianapolis, IN, USA
Electro-Mechanical 75 Ohm RF Switch
75S-306
Electro-Mechanical 75 Ohm RF Switch 75S-306
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.

Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing.

The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer custom 75 Ohm RF switch models with the same pricing and delivery as our catalog 75 Ohm RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm electro-mechanical RF switch model that meets your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 75S-306
Product Name Electro-Mechanical 75 Ohm RF Switch
Package Type Connectorized
Control Interface TTL
Frequency Range 0.0 to 2150 MHz
Insertion Loss 0.5000 to 0.8000 dB
Isolation 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2320TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters - SKY18106-455LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2200 MHz
Isolation 25 dB
View Details
RF Switches - 448-BGS16MA12E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz
View Details
4 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details