JFW Industries, Inc. 19" Rack, 75 Ohm Programmable Attenuator Assembly 75PA-053

Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands forGPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself. Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz) Remote Control: Ethernet, RS-232, GPIB, or TTL Manual Control: Keypad (w/ LCD) or toggle switches Enclosures: Benchtop or 19", 23", 24" rack enclosures Supplied Power: AC, Dual redundant AC, or DC powered RF Connectors: BNC, TNC, SMA, N, etc. Impedance: 75 Ohm
Datasheet
Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands forGPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself. Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz) Remote Control: Ethernet, RS-232, GPIB, or TTL Manual Control: Keypad (w/ LCD) or toggle switches Enclosures: Benchtop or 19", 23", 24" rack enclosures Supplied Power: AC, Dual redundant AC, or DC powered RF Connectors: BNC, TNC, SMA, N, etc. Impedance: 75 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Indianapolis, IN, USA
19" Rack, 75 Ohm Programmable Attenuator Assembly
75PA-053
19" Rack, 75 Ohm Programmable Attenuator Assembly 75PA-053
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands forGPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself. Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz) Remote Control: Ethernet, RS-232, GPIB, or TTL Manual Control: Keypad (w/ LCD) or toggle switches Enclosures: Benchtop or 19", 23", 24" rack enclosures Supplied Power: AC, Dual redundant AC, or DC powered RF Connectors: BNC, TNC, SMA, N, etc. Impedance: 75 Ohm

Capabilities & Options

Custom Models

The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components.

Remote Commands

JFW has standard remote commands forGPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request.

Test Software

JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself.

Attenuators:Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz)
Remote Control:Ethernet, RS-232, GPIB, or TTL
Manual Control:Keypad (w/ LCD) or toggle switches
Enclosures:Benchtop or 19", 23", 24" rack enclosures
Supplied Power:AC, Dual redundant AC, or DC powered
RF Connectors:BNC, TNC, SMA, N, etc.
Impedance:75 Ohm
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75PA-053
Product Name 19" Rack, 75 Ohm Programmable Attenuator Assembly
Attenuator Type Variable
Frequency 2.15 GHz
Insertion Loss 4.7 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details