JFW Industries, Inc. Dual Rotary Attenuator, 75 Ohm 75DR-018

Description
The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rotary Attenuator, 75 Ohm - 75DR-018 - JFW Industries, Inc.
Indianapolis, IN, USA
Dual Rotary Attenuator, 75 Ohm
75DR-018
Dual Rotary Attenuator, 75 Ohm 75DR-018
The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75DR-018
Product Name Dual Rotary Attenuator, 75 Ohm
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Insertion Loss 0.5000 dB
VSWR 1.4 to 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
60 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-60 - Mini-Circuits
Specs
Insertion Loss 2.7 dB
VSWR 1.25 :1
Attenuation 0.0 to 60 dB
View Details
2 suppliers
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details