JFW Industries, Inc. Dual Rotary Attenuator, 75 Ohm 75DR-009

Description
The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rotary Attenuator, 75 Ohm - 75DR-009 - JFW Industries, Inc.
Indianapolis, IN, USA
Dual Rotary Attenuator, 75 Ohm
75DR-009
Dual Rotary Attenuator, 75 Ohm 75DR-009
The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

The JFW 75 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75DR-009
Product Name Dual Rotary Attenuator, 75 Ohm
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Insertion Loss 0.7500 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details