JFW Industries, Inc. Benchtop Rotary Attenuator, Enclosures 75BR-023

Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet
Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Rotary Attenuator, Enclosures - 75BR-023 - JFW Industries, Inc.
Indianapolis, IN, USA
Benchtop Rotary Attenuator, Enclosures
75BR-023
Benchtop Rotary Attenuator, Enclosures 75BR-023
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries.com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75BR-023
Product Name Benchtop Rotary Attenuator, Enclosures
Attenuator Type Variable
Frequency 0.0 to 2.15 GHz
Insertion Loss 1.5 dB
VSWR 1.5 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Digitally Controlled Attenuators - NDA-12000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 12 GHz
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details