JFW Industries, Inc. Pushbutton Attenuator 75B-001

Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Attenuator - 75B-001 - JFW Industries, Inc.
Indianapolis, IN, USA
Pushbutton Attenuator
75B-001
Pushbutton Attenuator 75B-001
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75B-001
Product Name Pushbutton Attenuator
Attenuator Type Variable
Frequency 0.0 to 0.5000 GHz
Insertion Loss 1.2 dB
VSWR 1.1 to 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details