JFW Industries, Inc. Single Rotary Attenuator, 50 Ohm 50R-388

Description
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rotary Attenuator, 50 Ohm - 50R-388 - JFW Industries, Inc.
Indianapolis, IN, USA
Single Rotary Attenuator, 50 Ohm
50R-388
Single Rotary Attenuator, 50 Ohm 50R-388
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50R-388
Product Name Single Rotary Attenuator, 50 Ohm
Attenuator Type Variable
Frequency 0.0 to 2.7 GHz
Insertion Loss 0.3500 to 0.7500 dB
VSWR 1.3 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details