JFW Industries, Inc. Single Rotary Attenuator, 50 Ohm 50R-248

Description
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rotary Attenuator, 50 Ohm - 50R-248 - JFW Industries, Inc.
Indianapolis, IN, USA
Single Rotary Attenuator, 50 Ohm
50R-248
Single Rotary Attenuator, 50 Ohm 50R-248
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50R-248
Product Name Single Rotary Attenuator, 50 Ohm
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
Insertion Loss 0.2500 to 0.5000 dB
VSWR 1.2 to 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details