JFW Industries, Inc. Single Rotary Attenuator, 50 Ohm 50R-029-Buy

Description
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rotary Attenuator, 50 Ohm - 50R-029-Buy - JFW Industries, Inc.
Indianapolis, IN, USA
Single Rotary Attenuator, 50 Ohm
50R-029-Buy
Single Rotary Attenuator, 50 Ohm 50R-029-Buy
The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

The JFW 50 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50R-029-Buy
Product Name Single Rotary Attenuator, 50 Ohm
Attenuator Type Variable
Frequency 0.0 to 2.2 GHz
Insertion Loss 0.3000 to 0.5000 dB
VSWR 1.2 to 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details