JFW Industries, Inc. 50 Ohm Benchtop Programmable Attenuator Assembly 50PA-771

Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself. Options Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz) Remote Control: Ethernet, RS-232, GPIB, or TTL Manual Control: Keypad (w/ LCD) or toggle switches Enclosures: Benchtop or 19", 23", 24" rack enclosures Supplied Power: AC, Dual redundant AC, or DC powered RF Connectors: BNC, TNC, SMA, N, etc. Impedance: 50 Ohm or 75 Ohm
Datasheet
Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself. Options Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz) Remote Control: Ethernet, RS-232, GPIB, or TTL Manual Control: Keypad (w/ LCD) or toggle switches Enclosures: Benchtop or 19", 23", 24" rack enclosures Supplied Power: AC, Dual redundant AC, or DC powered RF Connectors: BNC, TNC, SMA, N, etc. Impedance: 50 Ohm or 75 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Benchtop Programmable Attenuator Assembly - 50PA-771 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm Benchtop Programmable Attenuator Assembly
50PA-771
50 Ohm Benchtop Programmable Attenuator Assembly 50PA-771
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself. Options Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz) Remote Control: Ethernet, RS-232, GPIB, or TTL Manual Control: Keypad (w/ LCD) or toggle switches Enclosures: Benchtop or 19", 23", 24" rack enclosures Supplied Power: AC, Dual redundant AC, or DC powered RF Connectors: BNC, TNC, SMA, N, etc. Impedance: 50 Ohm or 75 Ohm

Capabilities & Options

Custom Models
The models listed in the above table showcase some of our standard programmable attenuator assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components.
Remote Commands
JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the programmable attenuator settings. In addition to our standard commands, JFW can also provide customer specific commands upon request.
Test Software
JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for programmable attenuator assemblies has all of the remote commands built in for easy testing. In addition to the remote commands, the GUI test program has additional functionality such as keypress, handover, and indefinite handover. Check out our sample test programs to see for yourself.

Options

Attenuators: Electro-mechanical (DC-18GHz) or Solid-State (0.001-6GHz)
Remote Control: Ethernet, RS-232, GPIB, or TTL
Manual Control: Keypad (w/ LCD) or toggle switches
Enclosures: Benchtop or 19", 23", 24" rack enclosures
Supplied Power: AC, Dual redundant AC, or DC powered
RF Connectors: BNC, TNC, SMA, N, etc.
Impedance: 50 Ohm or 75 Ohm

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50PA-771
Product Name 50 Ohm Benchtop Programmable Attenuator Assembly
Attenuator Type Variable
Frequency 3 GHz
Insertion Loss 2.75 to 4.75 dB
VSWR 1.5 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-GAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details
Digitally Controlled Attenuators - NDA-2000-10000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details