JFW Industries, Inc. 50 Ohm Programmable Attenuator, Solid State 50P-1130

Description
The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm programmable step attenuator requirement, please contact JFW. We do not charge NRE's for new programmable step attenuator models. We pride ourselves in the ability to offer custom 50 Ohm programmable step attenuator models with the same pricing and delivery as our catalog programmable step attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm programmable step attenuator model that meets your specific requirements. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures programmable attenuators, we are able to use our own 50 Ohm programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.
Datasheet
Description
The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm programmable step attenuator requirement, please contact JFW. We do not charge NRE's for new programmable step attenuator models. We pride ourselves in the ability to offer custom 50 Ohm programmable step attenuator models with the same pricing and delivery as our catalog programmable step attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm programmable step attenuator model that meets your specific requirements. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures programmable attenuators, we are able to use our own 50 Ohm programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Programmable Attenuator, Solid State - 50P-1130 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm Programmable Attenuator, Solid State
50P-1130
50 Ohm Programmable Attenuator, Solid State 50P-1130
The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm programmable step attenuator requirement, please contact JFW. We do not charge NRE's for new programmable step attenuator models. We pride ourselves in the ability to offer custom 50 Ohm programmable step attenuator models with the same pricing and delivery as our catalog programmable step attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm programmable step attenuator model that meets your specific requirements. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures programmable attenuators, we are able to use our own 50 Ohm programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.

The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm programmable step attenuator requirement, please contact JFW. We do not charge NRE's for new programmable step attenuator models. We pride ourselves in the ability to offer custom 50 Ohm programmable step attenuator models with the same pricing and delivery as our catalog programmable step attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm programmable step attenuator model that meets your specific requirements.
Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures programmable attenuators, we are able to use our own 50 Ohm programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times.
Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50P-1130
Product Name 50 Ohm Programmable Attenuator, Solid State
Attenuator Type Variable
Frequency 1.00E-3 to 0.2000 GHz
Insertion Loss 4 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA3613TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details