JFW Industries, Inc. High Power Solid-State 50 Ohm Programmable Attenuator 50P-1091

Description
Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.
Datasheet
Description
Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Solid-State 50 Ohm Programmable Attenuator - 50P-1091 - JFW Industries, Inc.
Indianapolis, IN, USA
High Power Solid-State 50 Ohm Programmable Attenuator
50P-1091
High Power Solid-State 50 Ohm Programmable Attenuator 50P-1091
Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.

Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50P-1091
Product Name High Power Solid-State 50 Ohm Programmable Attenuator
Attenuator Type Variable
Frequency 0.9600 GHz
Insertion Loss 0.7500 to 0.9000 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details