JFW Industries, Inc. Blocking RF Matrix Switch 50MS-340

Description
A blocking matrix switch is constructed with switches on both the input ports and the output ports. Each input signal can be switched to only one output port at a time. If your application requires an input to be available to more than one output simultaneously, then a non-blocking matrix becomes necessary. Example block diagrams for blocking matrix switches are shown below the model selection table. The two most notable advantages of a blocking matrix switch are insertion loss and isolation. Because the matrix construction uses only switches, the insertion loss will be lower than any other matrix configuration. Using only switches also makes it possible to maintain very high isolation from input to output because switches have better isolation characteristics than power divider/combiners. The one disadvantage is that each input is only available to a single output. Below is a sortable table containing our online blocking matrix switch models. If you can’t find a model that meets your requirements, please contact us. One of our engineers will work with you to pick out an existing model or design a custom model for your application. JFW does not charge NRE’s and our pricing for custom models is in-line with our catalog models.
Datasheet
Description
A blocking matrix switch is constructed with switches on both the input ports and the output ports. Each input signal can be switched to only one output port at a time. If your application requires an input to be available to more than one output simultaneously, then a non-blocking matrix becomes necessary. Example block diagrams for blocking matrix switches are shown below the model selection table. The two most notable advantages of a blocking matrix switch are insertion loss and isolation. Because the matrix construction uses only switches, the insertion loss will be lower than any other matrix configuration. Using only switches also makes it possible to maintain very high isolation from input to output because switches have better isolation characteristics than power divider/combiners. The one disadvantage is that each input is only available to a single output. Below is a sortable table containing our online blocking matrix switch models. If you can’t find a model that meets your requirements, please contact us. One of our engineers will work with you to pick out an existing model or design a custom model for your application. JFW does not charge NRE’s and our pricing for custom models is in-line with our catalog models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blocking RF Matrix Switch - 50MS-340 - JFW Industries, Inc.
Indianapolis, IN, USA
Blocking RF Matrix Switch
50MS-340
Blocking RF Matrix Switch 50MS-340
A blocking matrix switch is constructed with switches on both the input ports and the output ports. Each input signal can be switched to only one output port at a time. If your application requires an input to be available to more than one output simultaneously, then a non-blocking matrix becomes necessary. Example block diagrams for blocking matrix switches are shown below the model selection table. The two most notable advantages of a blocking matrix switch are insertion loss and isolation. Because the matrix construction uses only switches, the insertion loss will be lower than any other matrix configuration. Using only switches also makes it possible to maintain very high isolation from input to output because switches have better isolation characteristics than power divider/combiners. The one disadvantage is that each input is only available to a single output. Below is a sortable table containing our online blocking matrix switch models. If you can’t find a model that meets your requirements, please contact us. One of our engineers will work with you to pick out an existing model or design a custom model for your application. JFW does not charge NRE’s and our pricing for custom models is in-line with our catalog models.

A blocking matrix switch is constructed with switches on both the input ports and the output ports. Each input signal can be switched to only one output port at a time. If your application requires an input to be available to more than one output simultaneously, then a non-blocking matrix becomes necessary. Example block diagrams for blocking matrix switches are shown below the model selection table.

The two most notable advantages of a blocking matrix switch are insertion loss and isolation. Because the matrix construction uses only switches, the insertion loss will be lower than any other matrix configuration. Using only switches also makes it possible to maintain very high isolation from input to output because switches have better isolation characteristics than power divider/combiners. The one disadvantage is that each input is only available to a single output.

Below is a sortable table containing our online blocking matrix switch models. If you can’t find a model that meets your requirements, please contact us. One of our engineers will work with you to pick out an existing model or design a custom model for your application. JFW does not charge NRE’s and our pricing for custom models is in-line with our catalog models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 50MS-340
Product Name Blocking RF Matrix Switch
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 17.85 to 21.9 dB
Isolation 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF ICs - 2580676 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details