The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
| JFW Industries, Inc. | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | 50DR-125 |
| Product Name | Dual Rotary Attenuator,50 Ohm |
| Attenuator Type | Variable |
| Frequency | 0.0 to 2700 GHz |
| Insertion Loss | 1 to 1.5 dB |
| VSWR | 1.5 to 1.7 :1 |