JFW Industries, Inc. Bias Tap 50BT-017

Description
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bias Tap - 50BT-017 - JFW Industries, Inc.
Indianapolis, IN, USA
Bias Tap
50BT-017
Bias Tap 50BT-017
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories.
This is just some of what we can do...

  • Bias taps 100 MHz to 4500 MHz
  • 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request)
  • Low insertion loss
  • DC current handling up to 5 Amps
  • DC voltage capacity up to 200 Volts
  • Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more)
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category Bias Tees
Product Number 50BT-017
Product Name Bias Tap
Connector Type BNC; Type N; SMA; TNC
Impedance 50-Ohm
DC Voltage 200 volts
DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
BIAS TEE / SMA / BKT RoHS - ZFBT-4R2GW-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BTN-0065, Bias Tee - BTN-0065 - Marki Microwave LLC
Specs
Frequency 4.00E-5 to 65 GHz
View Details
Bias Tee KBT010040 - KBT010040 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1200 milliamps
View Details