JFW Industries, Inc. Benchtop Rotary Attenuator, L-Bracket 50BR-008

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Rotary Attenuator, L-Bracket - 50BR-008 - JFW Industries, Inc.
Indianapolis, IN, USA
Benchtop Rotary Attenuator, L-Bracket
50BR-008
Benchtop Rotary Attenuator, L-Bracket 50BR-008
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries.com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50BR-008
Product Name Benchtop Rotary Attenuator, L-Bracket
Attenuator Type Variable
Frequency 0.0 to 2.2 GHz
Insertion Loss 0.5000 to 1 dB
VSWR 1.3 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Mini Benchtop Programmable Attenuator Assembly - 50BA-016-63 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 6 GHz
Insertion Loss 6 dB
View Details
Toggle Attenuator - 75TA-006 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 0.5000 GHz
Insertion Loss 1.5 dB
View Details
Dual Rotary Attenuator,50 Ohm - 50DR-077 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2 GHz
Insertion Loss 0.5000 to 1 dB
View Details
50 Ohm Fixed Attenuator, Medium Power (5 to 50 Watts) - 50HF-XXX-25-18 - JFW Industries, Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.2 to 1.4 :1
View Details