JFW Industries, Inc. Pushbutton Attenuator 50B-035

Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Attenuator - 50B-035 - JFW Industries, Inc.
Indianapolis, IN, USA
Pushbutton Attenuator
50B-035
Pushbutton Attenuator 50B-035
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50B-035
Product Name Pushbutton Attenuator
Attenuator Type Variable
Frequency 0.0 to 0.7500 GHz
Insertion Loss 1 to 1.5 dB
VSWR 1.3 to 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details