JFW Industries, Inc. RF Adapter 115-004

Description
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter - 115-004 - JFW Industries, Inc.
Indianapolis, IN, USA
RF Adapter
115-004
RF Adapter 115-004
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters.
Our available adapters include the following features...

  • Rugged construction
  • Quality RF performance
  • Available with any combination of SMA, N or BNC connectors
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Adapters
Product Number 115-004
Product Name RF Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details