Triplett Bench Top Pwr Supply, Adj, 1 O/p, 30V/3A; Power Supply Output Type Triplett PS303

Description
BENCH TOP PWR SUPPLY, ADJ, 1 O/P, 30V/3A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:
Datasheet
Description
BENCH TOP PWR SUPPLY, ADJ, 1 O/P, 30V/3A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Top Pwr Supply, Adj, 1 O/p, 30V/3A; Power Supply Output Type Triplett - 50AJ0245 - Newark, An Avnet Company
Chicago, IL, United States
Bench Top Pwr Supply, Adj, 1 O/p, 30V/3A; Power Supply Output Type Triplett
50AJ0245
Bench Top Pwr Supply, Adj, 1 O/p, 30V/3A; Power Supply Output Type Triplett 50AJ0245
BENCH TOP PWR SUPPLY, ADJ, 1 O/P, 30V/3A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:

BENCH TOP PWR SUPPLY, ADJ, 1 O/P, 30V/3A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50AJ0245
Product Name Bench Top Pwr Supply, Adj, 1 O/p, 30V/3A; Power Supply Output Type Triplett
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2246-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details