Jewell Instruments, LLC Current Meter; Meter Function Jewell/modutec OMS-DAA-005-U

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:21.74mm; Panel Cutout Width:36.68mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:21.74mm; Panel Cutout Width:36.68mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Jewell/modutec - 62F3544 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Jewell/modutec
62F3544
Current Meter; Meter Function Jewell/modutec 62F3544
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:21.74mm; Panel Cutout Width:36.68mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:21.74mm; Panel Cutout Width:36.68mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62F3544
Product Name Current Meter; Meter Function Jewell/modutec
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers