Jewell Instruments, LLC Voltage Meter; Meter Function Jewell/modutec MSQ-DVV-030-U

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Jewell/modutec - 54F1014 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Jewell/modutec
54F1014
Voltage Meter; Meter Function Jewell/modutec 54F1014
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 54F1014
Product Name Voltage Meter; Meter Function Jewell/modutec
Voltage Range 0.0 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details