Jewell Instruments, LLC Current Meter; Meter Function Jewell/modutec MSQ-DAA-005-U

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Jewell/modutec - 54F1024 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Jewell/modutec
54F1024
Current Meter; Meter Function Jewell/modutec 54F1024
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-5 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 54F1024
Product Name Current Meter; Meter Function Jewell/modutec
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details