Jewell Instruments, LLC Voltage Meter; Meter Function Jewell/modutec MSQ-AVV-300-U

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:36.4mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:36.4mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Jewell/modutec - 54F1007 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Jewell/modutec
54F1007
Voltage Meter; Meter Function Jewell/modutec 54F1007
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:36.4mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:36.4mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 54F1007
Product Name Voltage Meter; Meter Function Jewell/modutec
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details