CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:19.3mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-1 mA; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 54F1029 |
| Product Name | Current Meter; Meter Function Jewell/modutec |
| Current Range | 0.0 to 1.00E-3 amps |