Jewell Instruments, LLC Current Meter; Meter Function Jewell/modutec ME-AAA-010-U

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:19.3mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-10 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:19.3mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-10 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Jewell/modutec - 44F4810 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Jewell/modutec
44F4810
Current Meter; Meter Function Jewell/modutec 44F4810
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:19.3mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-10 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:19.3mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-10 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 44F4810
Product Name Current Meter; Meter Function Jewell/modutec
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Time Interval of Periodic Events Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details