VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:62.5mm; Supply Voltage Min:-; Supply Voltage Max:5V; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 90F9688 |
| Product Name | Voltage Meter; No. Of Digits / Alpha Jewell/modutec |
| Number Digits | 3.5 |