PANEL DISPLAY, DC VOLTS, LCD, 9VDC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:12.7mm; Panel Cutout Height:22.23mm; Panel Cutout Width:58.24mm; Supply Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 46F161 |
| Product Name | Panel Display, Dc Volts, Lcd, 9Vdc; No. Of Digits / Alpha Jewell/modutec |
| Number Digits | 3.5 |