Jewell Instruments, LLC Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec BL-176-101-U

Description
BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:62.5mm; Supply Voltage Min:7.2VDC; Product Range:- RoHS Compliant: No
Datasheet
Description
BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:62.5mm; Supply Voltage Min:7.2VDC; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec - 73K4651 - Newark, An Avnet Company
Chicago, IL, United States
Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
73K4651
Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 73K4651
BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:62.5mm; Supply Voltage Min:7.2VDC; Product Range:- RoHS Compliant: No

BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32.5mm; Panel Cutout Width:62.5mm; Supply Voltage Min:7.2VDC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K4651
Product Name Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details