Jewell Instruments, LLC Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec BL-100-102-U

Description
BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-; Supply Voltage Max:9VDCRoHS Compliant: No
Datasheet
Description
BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-; Supply Voltage Max:9VDCRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec - 74K0442 - Newark, An Avnet Company
Chicago, IL, United States
Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
74K0442
Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 74K0442
BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-; Supply Voltage Max:9VDCRoHS Compliant: No

BIG LITTLE DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-; Supply Voltage Max:9VDCRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 74K0442
Product Name Big Little Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details