Voltage LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 46F5418 |
| Product Name | Voltage Led Display Panel; No. Of Digits / Alpha Triplett |
| Display Technology | LED |