Jewell Instruments, LLC Dc Ammeter; Meter Function Jewell/modutec 3S-DAA-005

Description
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA
Datasheet
Description
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Ammeter; Meter Function Jewell/modutec - 76K1298 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; Meter Function Jewell/modutec
76K1298
Dc Ammeter; Meter Function Jewell/modutec 76K1298
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA

DC AMMETER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 76K1298
Product Name Dc Ammeter; Meter Function Jewell/modutec
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details