Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 3S-AACX-200

Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 02M9097 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
02M9097
Analog Panel Meter; Meter Function Jewell/modutec 02M9097
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 02M9097
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 19M - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 1.73 inch (43.94 mm)
View Details
Analog Panel Meters - Century Style - Simpson Electric Company
Simpson Electric Company
Specs
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details