Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 3S-AAC-030

Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 42J6187 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
42J6187
Analog Panel Meter; Meter Function Jewell/modutec 42J6187
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87 " x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 42J6187
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details
Presentor - Industrial Series Analogue Meter - R49M - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 4.88 inch (124 mm)
View Details