Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 2S-AACX-025

Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA
Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 91B8127 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
91B8127
Analog Panel Meter; Meter Function Jewell/modutec 91B8127
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 91B8127
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 10 volts
Response Time 1500 milliseconds
View Details
Presentor - FR Series Analogue Meter - FR29WF - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Scale Length 3.26 inch (82.8 mm)
View Details