10220 -- PANEL METER, 0-150ACV, IRON VANE; HIGH DENSITY BLACK PLASTIC; + 2%
Simpson Electric Company
Panel Meter, 0-150ACV, Iron Vane; High Density Black Plastic; + 2%
10220
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Suppliers
Panel Meter, 0-150ACV, Iron Vane; High Density Black Plastic; + 2%
70209434
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Features:
- Clear Acrylic Window for Wide Angle Visibility
- Rugged Black Plastic Case
- Black Spade Pointer for Easy Distant Reading
- Optional Behind-Panel Mounting Bezel Kit
Specifications:
- Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
- Tracking: ±3%
- Response Time: 1.5 Seconds Maximum
- Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Analog Panel Meters |
|
Product Number
|
70209434 |
|
Product Name
|
Panel Meter, 0-150ACV, Iron Vane; High Density Black Plastic; + 2% |
|
Voltage Range
|
0.0 to 150 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Voltage Range
120 volts
Current Range
0.0 amps
Input Type
Power
View Details
Scale Length
2.3 inch (58.42 mm)
Voltage Range
0.0 to 15 volts
Response Time
1500 milliseconds
View Details