Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 2S-AAC-010

Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 74K1837 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
74K1837
Analog Panel Meter; Meter Function Jewell/modutec 74K1837
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27 " x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:54.61mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 74K1837
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Pointer Frequency Meter - SiFM Series - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 57.7 to 500 volts
Frequency Range 45 to 440 Hz
View Details
Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209393 - Allied Electronics, Inc.
Specs
Scale Length 3.14 inch (79.76 mm)
Voltage Range 0.0 to 10 volts
Response Time 1500 milliseconds
View Details