Simpson Electric Company Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding 9740

Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding
70209393
Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding 70209393
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Features:

  • Clear Acrylic Window for Wide Angle Visibility
  • Rugged Black Plastic Case
  • Black Spade Pointer for Easy Distant Reading
  • Optional Behind-Panel Mounting Bezel Kit
    Specifications:
  • Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
  • Tracking: ±3%
  • Response Time: 1.5 Seconds Maximum
  • Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70209393
Product Name Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding
Scale Length 3.14 inch (79.76 mm)
Voltage Range 0.0 to 10 volts
Response Time 1500 milliseconds
Accuracy 2 ± % of Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Moving Coil DC Meter - SiDS - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 0.0150 to 1000 volts
Current Range 1.50E-5 to 100 amps
View Details
Panel Meter, 0-15DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; - 70209361 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 15 volts
Response Time 1500 milliseconds
View Details