Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 2PB-AAA-030

Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.7" x 2.7" x 1.77"; Panel Cutout Diameter:55.9mm; Scale Length:53.34mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.7" x 2.7" x 1.77"; Panel Cutout Diameter:55.9mm; Scale Length:53.34mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 14M7485 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
14M7485
Analog Panel Meter; Meter Function Jewell/modutec 14M7485
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.7" x 2.7" x 1.77"; Panel Cutout Diameter:55.9mm; Scale Length:53.34mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.7" x 2.7" x 1.77"; Panel Cutout Diameter:55.9mm; Scale Length:53.34mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 14M7485
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Taut Band
View Details