Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 1S-DUA-500

Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 73K5067 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
73K5067
Analog Panel Meter; Meter Function Jewell/modutec 73K5067
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75" x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 73K5067
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 5.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Industrial Panel Meter - 598 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 3 inch (76.2 mm)
View Details
Presentor - Industrial Series Analogue Meter - 39M - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.7 inch (93.98 mm)
View Details