Jewell Instruments, LLC Analog Panel Meter; Meter Function Jewell/modutec 1S-DMA-001

Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Jewell/modutec - 74K3489 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Jewell/modutec
74K3489
Analog Panel Meter; Meter Function Jewell/modutec 74K3489
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75" x 2.24" x 1.55"; Panel Cutout Diameter:39.4mm; Scale Length:44.45mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 74K3489
Product Name Analog Panel Meter; Meter Function Jewell/modutec
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details
Panel Meter, 0-100DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209364 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 100 volts
Response Time 1500 milliseconds
View Details