Jewell Instruments, LLC Current Meter; Meter Function Jewell/modutec 13-DVV-010

Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:46.4 3mm x 19.43mm x 47.63mm; Scale Length:31.75mm RoHS Compliant: No
Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:46.4 3mm x 19.43mm x 47.63mm; Scale Length:31.75mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Jewell/modutec - 74K0578 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Jewell/modutec
74K0578
Current Meter; Meter Function Jewell/modutec 74K0578
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:46.4 3mm x 19.43mm x 47.63mm; Scale Length:31.75mm RoHS Compliant: No

CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:46.43mm x 19.43mm x 47.63mm; Scale Length:31.75mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 74K0578
Product Name Current Meter; Meter Function Jewell/modutec
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2333535 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width 45 mm (1.77 inch)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details