Jewell Instruments, LLC 1000 Series Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 1030-0102

Description
1000 Series Digital Panel Meter; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.5mm; Supply Voltage Min:-; Supply Voltage Max:9VDC RoHS Compliant: No
Datasheet
Description
1000 Series Digital Panel Meter; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.5mm; Supply Voltage Min:-; Supply Voltage Max:9VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Series Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec - 98B5669 - Newark, An Avnet Company
Chicago, IL, United States
1000 Series Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
98B5669
1000 Series Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 98B5669
1000 Series Digital Panel Meter; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.5mm; Supply Voltage Min:-; Supply Voltage Max:9VDC RoHS Compliant: No

1000 Series Digital Panel Meter; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:7.6mm; Panel Cutout Height:19.3mm; Panel Cutout Width:35.5mm; Supply Voltage Min:-; Supply Voltage Max:9VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98B5669
Product Name 1000 Series Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details