Jet Edge In-Line Chiller Waterjet Chiller PC-96000-IL-3

Description
The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line Chiller also prevents waterjet pump cooling water from being lost down the drain, and keeps the water jet catch tank water significantly cooler, reducing water loss within the closed-loop filtration system due to evaporation.
Datasheet
Description
The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line Chiller also prevents waterjet pump cooling water from being lost down the drain, and keeps the water jet catch tank water significantly cooler, reducing water loss within the closed-loop filtration system due to evaporation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Chiller Waterjet Chiller - PC-96000-IL-3 - Jet Edge
St. Michael, MN, USA
In-Line Chiller Waterjet Chiller
PC-96000-IL-3
In-Line Chiller Waterjet Chiller PC-96000-IL-3
The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line Chiller also prevents waterjet pump cooling water from being lost down the drain, and keeps the water jet catch tank water significantly cooler, reducing water loss within the closed-loop filtration system due to evaporation.

The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line Chiller also prevents waterjet pump cooling water from being lost down the drain, and keeps the water jet catch tank water significantly cooler, reducing water loss within the closed-loop filtration system due to evaporation.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Chillers (industrial)
Product Number PC-96000-IL-3
Product Name In-Line Chiller Waterjet Chiller
Application Industrial; Hydraulic; Other; Waterjet Chiller
Power Source 208-230/60/3 (optional feature); 460/60/3 (optional feature)
FLA 38.9 amps
Condenser Cooling Air-Cooled
Control Panel Features Local; TempGauge
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details