Jet Edge Closed Loop Waterjet Chiller PC-90K-CLC

Description
Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up.
Datasheet
Description
Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Loop Waterjet Chiller - PC-90K-CLC - Jet Edge
St. Michael, MN, USA
Closed Loop Waterjet Chiller
PC-90K-CLC
Closed Loop Waterjet Chiller PC-90K-CLC
Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up.

Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Chillers (industrial)
Product Number PC-90K-CLC
Product Name Closed Loop Waterjet Chiller
Application Industrial; Hydraulic; Other; Waterjet Chiller
Power Source 460/60/3
Reservoir 60.0 gallons (227 liters)
FLA 24 amps
Condenser Cooling Air-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB440WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details